Texas Instruments TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator TLC372CPSRG4

Description
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SO 0 to 70
Request a Quote Datasheet
Description
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator - TLC372CPSRG4 - Texas Instruments
Dallas, TX, United States
TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator
TLC372CPSRG4
TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator TLC372CPSRG4
Dual General Purpose LinCMOS(TM) Differential Comparator 8-SO 0 to 70

Dual General Purpose LinCMOS(TM) Differential Comparator 8-SO 0 to 70

Buy Now Datasheet
Linear - Linear - Comparators - TLC372CPSRG4 - 1269004-TLC372CPSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC372CPSRG4
1269004-TLC372CPSRG4
Linear - Linear - Comparators - TLC372CPSRG4 1269004-TLC372CPSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269004-TLC372CPSRG4 Series: LinCMOS Packaging: Reel - TR Type: Differential Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Output (Typ): 20mA Family Name: TLC372 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SO Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V Maximum Quiescent Current: 400μA Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 5pA @ 5V Alternative Parts (Cross-Reference): TLC372CPSR; TLC372CPS; TLC372CPE4; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269004-TLC372CPSRG4
Series: LinCMOS
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Family Name: TLC372
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO
Dual Supply Voltage (±): 3 V ~ 16 V, ±1.5 V ~ 8 V
Maximum Quiescent Current: 400μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5pA @ 5V
Alternative Parts (Cross-Reference): TLC372CPSR; TLC372CPS; TLC372CPE4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 16V Linear Comparator IC
692-TLC372CPSRG4
Dual 16V Linear Comparator IC 692-TLC372CPSRG4
Dual Differential Comparator, 2Ch, 5mV Vos, 16V, 650ns, SOP Product overview: TLC372CPSRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CPSRG4 can be used for catalog matching and distributor lookup.

Dual Differential Comparator, 2Ch, 5mV Vos, 16V, 650ns, SOP Product overview: TLC372CPSRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CPSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLC372CPSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC372CPSRG4
Comparators TLC372CPSRG4
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SO

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC372CPSRG4
Analog Comparators TLC372CPSRG4
Analog Comparators Dual LinCMOS Differential

Analog Comparators Dual LinCMOS Differential

Buy Now Datasheet
Linear - Comparators - TLC372CPSRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC372CPSRG4
Linear - Comparators TLC372CPSRG4
IC DIFF COMPARATOR DUAL 8SO

IC DIFF COMPARATOR DUAL 8SO

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC372CPSRG4 1269004-TLC372CPSRG4 692-TLC372CPSRG4 TLC372CPSRG4 TLC372CPSRG4 TLC372CPSRG4
Product Name TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator Linear - Linear - Comparators - TLC372CPSRG4 Dual 16V Linear Comparator IC Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers