Quad Low Voltage LinCMOS(TM) Differential Comparator 14-TSSOP -40 to 85
Quad LinCMOS Differential Comparator, 2V-8V, 5pA, 0.2us, 14-TSSOP Product overview: TLV2354IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 8V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 2V, 8V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV2354IPWR can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 5000uV Offset-Max, 640ns Response Time, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1270027-TLV2354IPWR
Series: LinCMOS
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Output (Typ): 20mA
Family Name: TLV2354
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Dual Supply Voltage (±): 2 V ~ 8 V
Maximum Quiescent Current: 800μA
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 5pA @ 5V
Alternative Parts (Cross-Reference): TLV2354IPWRG4; TLV2354IPWG4; TLV2354INE4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Analog Comparators Quad Diff
IC DIFF COMPARATOR QUAD 14-TSSOP
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV2354IPWR | 692-TLV2354IPWR | TLV2354IPWR | 1270027-TLV2354IPWR | TLV2354IPWR | TLV2354IPWR | TLV2354IPWR |
| Product Name | TLV2354 Quad Low Voltage LinCMOS(TM) Differential Comparator | Quad 2V 8V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TLV2354IPWR | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 8 volts | 2 to 8 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |