Low-Power LinCMOS(TM) Dual Comparator 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 936694-TLC372MD
Series: LinCMOS™
Operating Temperature Range: -55°C ~ 125°C
Features: Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLC372
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-10311-5-NDR, -296-10311-5-NDR, -296-10311-5, -TLC372MD-NDR, 296-10311-5, -296-10311-5-ND
Dual Comparator, R-R O/P, 2V-8V/4V-16V, SOIC, 650ns Product overview: TLC372MD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2V, 8V, 4V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 2V, 8V, 4V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372MD can be used for catalog matching and distributor lookup.
IC DIFF COMPARATOR DUAL 8-SOIC
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
Analog Comparators Dual Differential
COMPARATOR, SINGLE, SOIC-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:4V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open Drain, RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC372MD | 936694-TLC372MD | 692-TLC372MD | TLC372MD | TLC372MD | TLC372MD | 52AH7677 |
| Product Name | TLC372M Low-Power LinCMOS(TM) Dual Comparator | Linear - Linear - Comparators - TLC372MD | Dual 2V 8V 4V Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | Comparator, Single, Soic-8; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 16 volts | 5 volts | 4 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -40 C (-40 F) | -55 to 125 C (-67 to 257 F) |