Manufacturer: Texas Instruments
Win Source Part Number: 851442-TLV7011DCKT
Features: Comparator
Package: Reel - TR
Family Name: TLV7011
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49055-6, 296-49055-2, 296-49055-1
Low Power Comparator, Push-Pull, 5-Pin, 1.8V, 125°C, SC-70 Product overview: TLV7011DCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7011DCKT can be used for catalog matching and distributor lookup.
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-SC70 -40 to 125
SMALL SIZE, MICRO POWER, LOW VOL
COMPARATOR, -40 TO 125DEG C; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:1.6V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 851442-TLV7011DCKT | 2683603P | 692-TLV7011DCKT | TLV7011DCKT | TLV7011DCKT | TLV7011DCKT | 17AH9392 |
| Product Name | Linear - Linear - Comparators - TLV7011DCKT | Comparators | Low-Power 1.8V Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | Comparator, -40 To 125Deg C; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Logic Output | Open Drain; Push Pull, Open Drain | ||||||
| Package Type | SC-70; SC-70 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | ||||
| Number of Pins | 5 | 5 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |