2.2-V to 36-V, microPower Comparator 5-SC70 -40 to 125
Single high voltage, low power comparator 5-SC70 -40 to 125 Product overview: TLV1701AIDCKT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1701AIDCKT can be used for catalog matching and distributor lookup.
Analog Comparators 2.2-V to 36-V,micror Power Comparato
IC COMPARATOR SNGL 5SC70
MICROPOWER COMP, SINGLE, SC-70-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:560ns; Supply Voltage Range:2.2V to 36V, ± 1.1V to ± 18V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output RoHS Compliant: Yes
COMPARATOR, MICROPOWER, SINGLE, SC-70-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:560ns; Supply Voltage Range:2.2V to 36V, ± 1.1V to ± 18V; Comparator Case Style:SC-70; No. of Pins:5Pins RoHS Compliant: Yes
Comparator General Purpose Open-Collector SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV1701AIDCKT | 692-TLV1701AIDCKT | TLV1701AIDCKT | TLV1701AIDCKT | 28AH5447 | TLV1701AIDCKT |
| Product Name | TLV1701 2.2-V to 36-V, microPower Comparator | Low-Power Linear Comparator IC | Analog Comparators | Linear - Comparators | Micropower Comp, Single, Sc-70-5; Comparator Type Texas Instruments | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.2 to 36 volts | 1.1 to 36 volts | ||||
| VOS | 2.5 millivolts | 3.5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |