The TLV3492 is a dual nanopower push-pull output comparator operating from 1.8 V to 5.5 V with a typical supply current of 0.8 µA and a response time of 6 µs. It features an input common-mode range extending 200 mV beyond the supply rails. The device is available in an 8-pin SOT-23 package measuring 2.90 mm × 1.63 mm and operates over a temperature range of -40 °C to 125 °C.
Dual Nanopower Push-Pull Output Comparator 8-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1109441-TLV3492AIDCN
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1.2μA
Voltage - Input Offset (Max): 15mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 69.12dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
2-Ch CMOS Comparator, P-P, 1.8-5.5V, 1.2uA, SOT-23-8 Product overview: TLV3492AIDCNTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.2uA, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 1.2uA, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3492AIDCNTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3492AIDCNTG4 | 1109441-TLV3492AIDCNTG4 | 692-TLV3492AIDCNTG4 |
| Product Name | TLV3492 Dual Nanopower Push-Pull Output Comparator | Linear - Linear - Comparators - TLV3492AIDCNTG4 | 5.5V 1.2uA SOT-23 Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |
| VOS | 15 millivolts | 15 millivolts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |