Single Nanopower Push-Pull Output Comparator 8-SOIC -40 to 125
Single Nanopower Comparator, Push-Pull Out, 1.8-5.5V, 1.2uA, SOIC Product overview: TLV3491AID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.2uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, 1.2uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3491AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1270419-TLV3491AID
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 15mV at 5.5V
Current - Input Bias (Maximum): 10pA at 5.5V
Propagation Delay (Maximum): 13.5μs
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: TLV3491
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V
Current - Quiescent (Maximum): 1.2μA
CMRR, PSRR: 74dB CMRR, 69.12dB PSRR
TLV3491 Single Nanopower Push-Pull Output Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-SOIC
Analog Comparators Single Nanopower Push-Pull Output
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3491AID | 692-TLV3491AID | 1270419-TLV3491AID | TLV3491AID | TLV3491AID | TLV3491AID |
| Product Name | TLV3491 Single Nanopower Push-Pull Output Comparator | 5.5V 1.2uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3491AID | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |