Texas Instruments TLC372M Low-Power LinCMOS(TM) Dual Comparator TLC372MDRG4

Description
Low-Power LinCMOS(TM) Dual Comparator 8-SOIC
Request a Quote Datasheet
Description
Low-Power LinCMOS(TM) Dual Comparator 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC372M Low-Power LinCMOS(TM) Dual Comparator - TLC372MDRG4 - Texas Instruments
Dallas, TX, United States
TLC372M Low-Power LinCMOS(TM) Dual Comparator
TLC372MDRG4
TLC372M Low-Power LinCMOS(TM) Dual Comparator TLC372MDRG4
Low-Power LinCMOS(TM) Dual Comparator 8-SOIC

Low-Power LinCMOS(TM) Dual Comparator 8-SOIC

Buy Now Datasheet
Linear - Linear - Comparators - TLC372MDRG4 - 1108338-TLC372MDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC372MDRG4
1108338-TLC372MDRG4
Linear - Linear - Comparators - TLC372MDRG4 1108338-TLC372MDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108338-TLC372MDRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 2 Current - Quiescent (Max): 400μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108338-TLC372MDRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 16V SOIC Linear Comparator IC
692-TLC372MDRG4
Dual 16V SOIC Linear Comparator IC 692-TLC372MDRG4
Dual LinCMOS Differential Comparator, 2-Ch, 16V, 8-SOIC, SM Product overview: TLC372MDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372MDRG4 can be used for catalog matching and distributor lookup.

Dual LinCMOS Differential Comparator, 2-Ch, 16V, 8-SOIC, SM Product overview: TLC372MDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372MDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Comparators - TLC372MDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC372MDRG4
Linear - Comparators TLC372MDRG4
IC DIFF COMPARATOR DUAL 8-SOIC

IC DIFF COMPARATOR DUAL 8-SOIC

Supplier's Site Datasheet
Comparators - TLC372MDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC372MDRG4
Comparators TLC372MDRG4
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC372MDRG4
Analog Comparators TLC372MDRG4
Analog Comparators LO-PWR LinCMOS Dual Comparator

Analog Comparators LO-PWR LinCMOS Dual Comparator

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLC372MDRG4 1108338-TLC372MDRG4 692-TLC372MDRG4 TLC372MDRG4 TLC372MDRG4 TLC372MDRG4
Product Name TLC372M Low-Power LinCMOS(TM) Dual Comparator Linear - Linear - Comparators - TLC372MDRG4 Dual 16V SOIC Linear Comparator IC Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4 to 16 volts 4 to 16 volts 4 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data