Texas Instruments TLC393-Q1 Automotive Catalog Dual Micropower LinCMOS Voltage Comparator TLC393QDRQ1

Description
Automotive Catalog Dual Micropower LinCMOS Voltage Comparator 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Micropower LinCMOS Voltage Comparator 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC393-Q1 Automotive Catalog Dual Micropower LinCMOS Voltage Comparator - TLC393QDRQ1 - Texas Instruments
Dallas, TX, United States
TLC393-Q1 Automotive Catalog Dual Micropower LinCMOS Voltage Comparator
TLC393QDRQ1
TLC393-Q1 Automotive Catalog Dual Micropower LinCMOS Voltage Comparator TLC393QDRQ1
Automotive Catalog Dual Micropower LinCMOS Voltage Comparator 8-SOIC -40 to 125

Automotive Catalog Dual Micropower LinCMOS Voltage Comparator 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 4V 16V SOIC Linear Comparator IC
692-TLC393QDRQ1
Dual 4V 16V SOIC Linear Comparator IC 692-TLC393QDRQ1
Dual Micropower Voltage Comparator, 4V-16V, 84dB CMRR, 5pA Ib, 8-SOIC Product overview: TLC393QDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 4V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393QDRQ1 can be used for catalog matching and distributor lookup.

Dual Micropower Voltage Comparator, 4V-16V, 84dB CMRR, 5pA Ib, 8-SOIC Product overview: TLC393QDRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4V, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 4V, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC393QDRQ1 - 1269026-TLC393QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC393QDRQ1
1269026-TLC393QDRQ1
Linear - Linear - Comparators - TLC393QDRQ1 1269026-TLC393QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1269026-TLC393QDRQ1 Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 20mA Output Type: MOS, Open-Drain Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 10V Current - Input Bias (Maximum): 5pA at 5V Propagation Delay (Maximum): 4.5μs Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: TLC393 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 16V Current - Quiescent (Maximum): 90μA CMRR, PSRR: 84dB CMRR

Manufacturer: Texas Instruments
Win Source Part Number: 1269026-TLC393QDRQ1
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: MOS, Open-Drain
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TLC393
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 16V
Current - Quiescent (Maximum): 90μA
CMRR, PSRR: 84dB CMRR

Buy Now
Comparators - TLC393QDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC393QDRQ1
Comparators TLC393QDRQ1
Comparator General Purpose MOS, Open-Drain 8-SOIC

Comparator General Purpose MOS, Open-Drain 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLC393QDRQ1
Analog Comparators TLC393QDRQ1
Analog Comparators Auto Cat Dual Micro power LinCMOS

Analog Comparators Auto Cat Dual Micro power LinCMOS

Buy Now Datasheet
Linear - Comparators - TLC393QDRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC393QDRQ1
Linear - Comparators TLC393QDRQ1
IC VOLT COMP DUAL LINCMOS 8-SOIC

IC VOLT COMP DUAL LINCMOS 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC393QDRQ1 692-TLC393QDRQ1 1269026-TLC393QDRQ1 TLC393QDRQ1 TLC393QDRQ1 TLC393QDRQ1
Product Name TLC393-Q1 Automotive Catalog Dual Micropower LinCMOS Voltage Comparator Dual 4V 16V SOIC Linear Comparator IC Linear - Linear - Comparators - TLC393QDRQ1 Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 4 to 16 volts 5 volts 4 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data