Manufacturer: Texas Instruments
Win Source Part Number: 1319800-TLV6700DSER
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: Window
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Current - Input Bias (Max): 0.025µA
Propagation Delay (Max): 18µs
Hysteresis: 12mV
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 6-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV6700DSERDKR,2
Base Product Number: TLV6700
RoHS Status: ROHS3 Compliant
Low power window comparator with integrated reference 6-WSON -40 to 125 Product overview: TLV6700DSER from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6700DSER can be used for catalog matching and distributor lookup.
WIDE SUPPLY COMPARATOR
Comparator Window Open-Drain 6-WSON (1.5x1.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1319800-TLV6700DSER | 692-TLV6700DSER | TLV6700DSER | TLV6700DSER |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power Linear Comparator IC | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |