Low Power Open Drain Output Comparator with Voltage Reference 6-SC70 -40 to 125
Low-Power Comparator, 1-Ch, 1.8-5.5V, 5uA, SC-70, Open-Drain Product overview: TLV3011AIDCKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 5uA. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 5.5V, 5uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3011AIDCKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033003-TLV3011AIDCKR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 5μA
Voltage - Input Offset (Max): 12mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 80dB PSRR
Propagation Delay (Max): 13.5μs
Family Name: TLV3011
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): MAX9060EUK+; MAX9060EBS+G45; MAX9060EBS+TG45; MAX40008AUT+;
Introduction Date: May 30, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Comparator with Voltage Reference Open Drain SC-70-6
IC COMPARATOR 1.8V W/REF SC70-6
Analog Comparators Low Power Open Drain Output
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3011AIDCKR | 692-TLV3011AIDCKR | 033003-TLV3011AIDCKR | TLV3011AIDCKR | TLV3011AIDCKR | TLV3011AIDCKR |
| Product Name | TLV3011 Low Power Open Drain Output Comparator with Voltage Reference | Low-Power 5.5V 5uA Linear Comparator IC | Linear - Linear - Comparators - TLV3011AIDCKR | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 12 millivolts | 12 millivolts | 12 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |