Texas Instruments TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator TLC374CDRG4

Description
Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator - TLC374CDRG4 - Texas Instruments
Dallas, TX, United States
TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator
TLC374CDRG4
TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator TLC374CDRG4
Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70

Quad General Purpose LinCMOS(TM) Differential Comparator 14-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Comparators - TLC374CDRG4 - 1108341-TLC374CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC374CDRG4
1108341-TLC374CDRG4
Linear - Linear - Comparators - TLC374CDRG4 1108341-TLC374CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108341-TLC374CDRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Drain, TTL Number of Elements: 4 Current - Quiescent (Max): 800μA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108341-TLC374CDRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 16V SOIC Linear Comparator IC
692-TLC374CDRG4
Quad 16V SOIC Linear Comparator IC 692-TLC374CDRG4
Quad Differential Comparator, LinCMOS, 16V, 85°C, SOIC, SM Product overview: TLC374CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CDRG4 can be used for catalog matching and distributor lookup.

Quad Differential Comparator, LinCMOS, 16V, 85°C, SOIC, SM Product overview: TLC374CDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC374CDRG4
Analog Comparators TLC374CDRG4
Analog Comparators Quad LinCMOS Differential

Analog Comparators Quad LinCMOS Differential

Buy Now Datasheet
Comparators - TLC374CDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC374CDRG4
Comparators TLC374CDRG4
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC

Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SOIC

Buy Now
Linear - Comparators - TLC374CDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC374CDRG4
Linear - Comparators TLC374CDRG4
IC DIFF COMP QUAD 14-SOIC

IC DIFF COMP QUAD 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLC374CDRG4 1108341-TLC374CDRG4 692-TLC374CDRG4 TLC374CDRG4 TLC374CDRG4 TLC374CDRG4
Product Name TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator Linear - Linear - Comparators - TLC374CDRG4 Quad 16V SOIC Linear Comparator IC Analog Comparators Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data