The TLC393 is a dual micropower voltage comparator with open-drain MOS outputs, designed for single-supply operation from 3 V to 16 V. It consumes 110 µW typ at 5 V and has a fast response time of 2.5 µs typ with 5-mV overdrive. The device is available in SOIC-8 packaging with dimensions supporting standard surface-mount assembly and operates over a temperature range of -40°C to 125°C for the TLC393CDG4 variant. On-chip ESD protection is included, and the output can interface with multiple load and supply configurations. Input offset voltage is specified up to 6.5 mV across operating conditions. The TLC393CDG4 is a variant of the TLC393 series with a lead-free finish and RoHS compliance, as indicated by the G4 suffix, and shares the electrical and thermal characteristics of the base series.
Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLC393CDG4 |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| VOS | 5 millivolts |