The TLC3704CPWRG4 is a quad micropower voltage comparator designed by Texas Instruments, featuring push-pull CMOS outputs that can drive capacitive loads directly without the need for pull-up resistors. This design choice reduces power consumption to approximately 200 µW at 5 V while maintaining a fast response time of 2.7 µs with a 5 mV overdrive. The device operates on a single supply voltage ranging from 3 V to 16 V, making it versatile for various applications. The TLC3704 is characterized for operation over a commercial temperature range of 0°C to 70°C, with options available for extended industrial and military temperature ranges. It offers high input impedance, low bias currents, and stable input offset voltages, which contribute to its reliability in performance. The device is compatible with TTL logic levels and is suitable for use in modern HCMOS systems. Engineers considering this product should note its low power requirements and compact design, which can lead to savings in board space and component costs.
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268996-TLC3704CPWRG
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TLC3704
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 16V
Current - Quiescent (Maximum): 100μA
CMRR, PSRR: 84dB CMRR
Quad LinCMOS Voltage Comparator, Push-Pull, 5pA Ib, 84dB CMRR, 16V, TSSOP Product overview: TLC3704CPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704CPWRG4 can be used for catalog matching and distributor lookup.
IC MICROPWR COMP QUAD 14-TSSOP
Analog Comparators Quad Micropower Push-Pull Output
Comparator General Purpose CMOS, Push-Pull, TTL 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLC3704CPWRG4 | 1268996-TLC3704CPWRG4 | 692-TLC3704CPWRG4 | TLC3704CPWRG4 | TLC3704CPWRG4 | TLC3704CPWRG4 |
| Product Name | TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator | Linear - Linear - Comparators - TLC3704CPWRG4 | Quad 16V TSSOP Linear Comparator IC | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 5 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |