Low power, small size comparator with open-drain output 5-SOT-23 -40 to 125 Product overview: TLV7021DBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7021DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 936928-TLV7021DBVR
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV7021
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TLV7021DBVRDKR, 296-TLV7021DBVRTR, 296-TLV7021DBVRCT
Comparator General Purpose Open Drain SOT-23-5
Analog Comparators Small-Size Micropower Low-Voltage Comparator 5-SOT-23 -40 to 125
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-TLV7021DBVR | 936928-TLV7021DBVR | TLV7021DBVR | TLV7021DBVR | TLV7021DBVR |
| Product Name | Low-Power SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV7021DBVR | Comparators | Linear - Comparators | Analog Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |