The TLV2702IP is a dual-function integrated circuit combining one nano-power operational amplifier and one push-pull comparator in an 8-pin PDIP package. It operates from a single supply voltage of 2.5 V to 16 V with a quiescent supply current of 1.4 µA per channel. The device features rail-to-rail input and output swing, input common-mode range extending from -0.1 V to VCC + 5 V, and a gain bandwidth product of 5.5 kHz. It is specified for industrial temperature range of -40°C to 125°C and includes reverse battery protection up to 18 V. The output stage is a CMOS push-pull configuration.
Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-PDIP -40 to 125
Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-PDIP -40 to 125 Product overview: TLV2702IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2702IP can be used for catalog matching and distributor lookup.
Amplifier, Comparator IC Security Systems 8-PDIP
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDIP8
Manufacturer: Texas Instruments
Win Source Part Number: 900183-TLV2702IP
Features: Amplifier, Comparator IC Security Systems 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: TLV2702
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-34450-5, TLV2702IP-ND, TLV2702IPE4, TLV2702IPE4-ND
Special Purpose Amplifiers Op Amp (1) + Push-Pull Comparator
IC AMP COMP 8DIP
IC AMP COMP 8DIP
Amplifier, Comparator IC Security Systems 8-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2702IP | 771-TLV2702IP | 296-34450-5-ND | TLV2702IP | 900183-TLV2702IP | TLV2702IP | TLV2702IP | TLV2702IP | TLV2702IP |
| Product Name | TLV2702 Op Amp (1) + Push-Pull Comparator (1) Combo IC | Operational Amplifier IC | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - TLV2702IP | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | |||||||
| VOS | 5 millivolts | ||||||||
| IBIAS | 2.50E-4 µA | ||||||||
| Quiescent Current (IQ) | 1.7 microamps |