Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70
Dual Voltage Comparator, 5mV Vos, 5pA Ib, 84dB CMRR, 20uA Is, SOIC Product overview: TLC393CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083981-TLC393CD
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: MOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 50μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC, VOLT COMPARATOR, DUAL, SOIC8; COMPARATOR TYPE:MICROPOWER; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:2.5µS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:MOS, OPEN DRAIN; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Dual LP Open D
Comparator General Purpose MOS, Open-Drain 8-SOIC
IC, VOLT COMPARATOR, DUAL, SOIC8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:2.5µs; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:MOS, Open Drain; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLC393CD | 692-TLC393CD | 083981-TLC393CD | 16900600 | TLC393CD | TLC393CD | 33AH5035 | TLC393CD |
| Product Name | TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator | Dual 20uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLC393CD | Comparator | Analog Comparators | Comparators | Ic, Volt Comparator, Dual, Soic8; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 5 volts | 3 to 16 volts | 3 to 16 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | MOS, Open-Drain |