The TLV3704 is a quad nanopower push-pull output comparator with a supply current of 56 nA per channel, operating from 2.5 V to 16 V, and featuring an input common-mode range extending from -0.1 V to VCC + 5 V. It includes reverse battery protection up to 20 V and is specified for industrial temperature range from -40°C to 125°C. The device comes in a 14-pin SOIC package measuring 8.65 mm × 6 mm. All variants feature a CMOS push-pull output stage and are designed for ultra-low power applications such as battery monitoring and portable medical devices.
Quad Nanopower Push-Pull Comparator 14-SOIC -40 to 125
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 14-SOIC
IC QUAD COMP P-P NANOPWR 14-SOIC
Analog Comparators Quad Nanopower Push-Pull Comparator
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3704IDRG4 | TLV3704IDRG4 | TLV3704IDRG4 | TLV3704IDRG4 |
| Product Name | TLV3704 Quad Nanopower Push-Pull Comparator | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |