IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: TLV7031QDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7031QDBVRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1319480-TLV7031QDBVR
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 900nA
Voltage - Supply, Single/Dual (±): 1.6V ~ 6.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 35mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 3µs
Hysteresis: 17mV
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SC-74A, SOT-753
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: 296-TLV7031QDBVRQ1CT
RoHS Status: ROHS3 Compliant
AUTOMOTIVE NANO POWER COMPARATOR
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV7031QDBVRQ1 | 1319480-TLV7031QDBVRQ1 | TLV7031QDBVRQ1 | TLV7031QDBVRQ1 |
| Product Name | SOT23 Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 1.6 to 6.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | |
| Number of Pins | 5 |