Single Differential Comparator with Open Collector Outputs 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1109009-TLV1391IDBVT
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 175μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Sensing & Instrumentation
Diff Comparator IC, 2V-7V, 1Ch, 0.18us, SOT-23-5 Product overview: TLV1391IDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 7V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2V, 7V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV1391IDBVTG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV1391IDBVTG4 | 1109009-TLV1391IDBVTG4 | 692-TLV1391IDBVTG4 |
| Product Name | TLV1391 Single Differential Comparator with Open Collector Outputs | Linear - Linear - Comparators - TLV1391IDBVTG4 | 2V 7V SOT-23 Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2 to 7 volts | 2 to 7 volts | 2 to 7 volts |
| VOS | 5 millivolts | 5 millivolts |