Win Source Part Number: 1355613-TLV4041R5DBV
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Base Product Number: TLV4041
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 3.5µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 50mA @ 5V
Propagation Delay (Max): 360ns
Hysteresis: 20mV
Low-power comparator with reference (non-inverting, push-pull) 5-SOT-23 -40 to 125 Product overview: TLV4041R5DBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4041R5DBVR can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull, Rail-to-Rail SOT-23-5
LOW-POWER COMPARATOR WITH REFERE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1355613-TLV4041R5DBVR | 692-TLV4041R5DBVR | TLV4041R5DBVR | TLV4041R5DBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Low-Power SOT-23 Linear Comparator IC | Comparators | Linear - Comparators |
| Features | Single-Supply |