Texas Instruments TLV3701 Single Nanopower Push-Pull Comparator TLV3701IDBVR

Description
Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3701 Single Nanopower Push-Pull Comparator - TLV3701IDBVR - Texas Instruments
Dallas, TX, United States
TLV3701 Single Nanopower Push-Pull Comparator
TLV3701IDBVR
TLV3701 Single Nanopower Push-Pull Comparator TLV3701IDBVR
Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125

Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - TLV3701IDBVR - 055175-TLV3701IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3701IDBVR
055175-TLV3701IDBVR
Linear - Linear - Comparators - TLV3701IDBVR 055175-TLV3701IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 055175-TLV3701IDBVR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 1μA Voltage - Input Offset (Max): 5mV @ 15V Current - Input Bias (Max): 250pA @ 15V Current - Output (Typ): 10mA CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055175-TLV3701IDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 1μA
Voltage - Input Offset (Max): 5mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
16V SOT-23 Linear Comparator IC
692-TLV3701IDBVR
16V SOT-23 Linear Comparator IC 692-TLV3701IDBVR
Single Nanopower Comparator, 1.35-16V, 88dB CMRR, 250pA Ib, SOT-23-5 Product overview: TLV3701IDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701IDBVR can be used for catalog matching and distributor lookup.

Single Nanopower Comparator, 1.35-16V, 88dB CMRR, 250pA Ib, SOT-23-5 Product overview: TLV3701IDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV3701IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3701IDBVR
Comparators TLV3701IDBVR
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLV3701IDBVR
Analog Comparators TLV3701IDBVR
Analog Comparators Single Nanopower Push-Pull Comparator

Analog Comparators Single Nanopower Push-Pull Comparator

Buy Now Datasheet
Comparator, Push Pull, 36Us, Sot-23-5; Comparator Type Texas Instruments - 28AH5495 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, Push Pull, 36Us, Sot-23-5; Comparator Type Texas Instruments
28AH5495
Comparator, Push Pull, 36Us, Sot-23-5; Comparator Type Texas Instruments 28AH5495
COMPARATOR, PUSH PULL, 36US, SOT-23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:36µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output RoHS Compliant: Yes

COMPARATOR, PUSH PULL, 36US, SOT-23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:36µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output RoHS Compliant: Yes

Supplier's Site
Linear - Comparators - TLV3701IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3701IDBVR
Linear - Comparators TLV3701IDBVR
IC COMPARATR NANOPWR P-P SOT23-5

IC COMPARATR NANOPWR P-P SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLV3701IDBVR 055175-TLV3701IDBVR 692-TLV3701IDBVR TLV3701IDBVR TLV3701IDBVR 28AH5495 TLV3701IDBVR
Product Name TLV3701 Single Nanopower Push-Pull Comparator Linear - Linear - Comparators - TLV3701IDBVR 16V SOT-23 Linear Comparator IC Comparators Analog Comparators Comparator, Push Pull, 36Us, Sot-23-5; Comparator Type Texas Instruments Linear - Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 16 volts 2.7 to 16 volts 2.7 to 16 volts 1.35 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output Push-Pull CMOS; CMOS, Push-Pull, Rail-to-Rail
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details