The TLC372MJG is a dual differential comparator in an 8-pin ceramic dual in-line package, characterized for operation from -55°C to 125°C. It operates from single or dual supplies of 3V to 16V, with a typical supply current of 150µA at 5V and a typical response time of 200ns for TTL-level input steps. The device features high input impedance (10ⁱ²Ω typical), extremely low input bias current (5pA typical), and open-drain outputs compatible with TTL, MOS, and CMOS. Internal ESD protection meets a 1000V human body model rating, and the common-mode input voltage range includes ground.
Low-Power LinCMOS(TM) Dual Comparator 8-CDIP -55 to 125
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, CDIP8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | TLC372MJG | TLC372MJG |
| Product Name | TLC372M Low-Power LinCMOS(TM) Dual Comparator | |
| Supply Voltage (VS) | 4 to 16 volts | |
| VOS | 5 millivolts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |