Win Source Part Number: 978590-TLV4082DBVR
Category: Integrated Circuits (ICs)>Linear - Comparators
Series: TLV40x2
Type: General Purpose
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 6.5µA
Voltage - Supply, Single/Dual (±): 1.5V ~ 5.5V
Current - Output (Typ): 5mA
Propagation Delay (Max): 10µs (Typ)
Hysteresis: 60mV
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV4082DBVRTR
Base Product Number: TLV4082
Dual comparator with integrated reference 6-SOT-23 -40 to 125 Product overview: TLV4082DBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV4082DBVR can be used for catalog matching and distributor lookup.
LOW-POWER COMPARATOR
Comparator General Purpose Open-Drain SOT-23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 978590-TLV4082DBVR | 692-TLV4082DBVR | TLV4082DBVR | TLV4082DBVR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Dual SOT-23 Linear Comparator IC | Linear - Comparators | Comparators |
| Features | Single-Supply |