Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Comparators TLV6700DDCR

Description
Win Source Part Number: 1100182-TLV6700DDCR Category: Integrated Circuits (ICs)>Linear - Comparators Type: Window Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 13µA Voltage - Supply, Single/Dual (±): 1.8V ~ 18V Hysteresis: 12mV Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLV6700DDCR-ND,296-5 1696-6,296-51696-1,2 96-51696-2 Base Product Number: TLV6700
Request a Quote Datasheet
Description
Win Source Part Number: 1100182-TLV6700DDCR Category: Integrated Circuits (ICs)>Linear - Comparators Type: Window Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 13µA Voltage - Supply, Single/Dual (±): 1.8V ~ 18V Hysteresis: 12mV Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLV6700DDCR-ND,296-5 1696-6,296-51696-1,2 96-51696-2 Base Product Number: TLV6700
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1100182-TLV6700DDCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1100182-TLV6700DDCR
Integrated Circuits (ICs) - Linear - Comparators 1100182-TLV6700DDCR
Win Source Part Number: 1100182-TLV6700DDCR Category: Integrated Circuits (ICs)>Linear - Comparators Type: Window Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 13µA Voltage - Supply, Single/Dual (±): 1.8V ~ 18V Hysteresis: 12mV Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TLV6700DDCR-ND,296-5 1696-6,296-51696-1,2 96-51696-2 Base Product Number: TLV6700

Win Source Part Number: 1100182-TLV6700DDCR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: Window
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 13µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 18V
Hysteresis: 12mV
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV6700DDCR-ND,296-51696-6,296-51696-1,296-51696-2
Base Product Number: TLV6700

Buy Now Datasheet
Singapore, Singapore
Automotive Low-Power SOT-23 Linear Comparator IC
692-TLV6700DDCR
Automotive Low-Power SOT-23 Linear Comparator IC 692-TLV6700DDCR
Low Power Window Comparator, 2-Ch, 6-Pin, SOT-23, Automotive Product overview: TLV6700DDCR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6700DDCR can be used for catalog matching and distributor lookup.

Low Power Window Comparator, 2-Ch, 6-Pin, SOT-23, Automotive Product overview: TLV6700DDCR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, Low-Power, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6700DDCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV6700DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV6700DDCR
Comparators TLV6700DDCR
Comparator Window Open Drain SOT-23-THIN

Comparator Window Open Drain SOT-23-THIN

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV6700DDCR
Analog Comparators TLV6700DDCR
Analog Comparators Micropower, 18V Window Comparator with 400mV Reference 6-SOT-23-THIN -40 to 125

Analog Comparators Micropower, 18V Window Comparator with 400mV Reference 6-SOT-23-THIN -40 to 125

Buy Now Datasheet
Linear - Comparators - TLV6700DDCR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV6700DDCR
Linear - Comparators TLV6700DDCR
WIDE SUPPLY COMPARATOR

WIDE SUPPLY COMPARATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number 1100182-TLV6700DDCR 692-TLV6700DDCR TLV6700DDCR TLV6700DDCR TLV6700DDCR
Product Name Integrated Circuits (ICs) - Linear - Comparators Automotive Low-Power SOT-23 Linear Comparator IC Comparators Analog Comparators Linear - Comparators
Features Single-Supply
Unlock Full Specs
to access all available technical data