The TLV2304 is a quad nanoPower device integrating two operational amplifiers and two open-drain comparators in a single package, designed for low-power signal conditioning in battery-operated systems. It operates from a 2.5 V to 16 V single supply, with a quiescent current of 1.4 μA per amplifier-comparator
Op Amp (2) + Open Collector Comparator (2) Combo IC 14-PDIP -40 to 125
Operational Amplifier, 4 Func, 6000uV Offset-Max, BICMOS, PDIP14
Amplifier, Comparator IC 14-PDIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2304INE4 | TLV2304INE4 | TLV2304INE4 |
| Product Name | TLV2304 Op Amp (2) + Open Collector Comparator (2) Combo IC | Special Purpose Amplifiers | |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 2.5 to 16 volts | ||
| VOS | 4 millivolts | ||
| IBIAS | 2.50E-4 µA | ||
| Quiescent Current (IQ) | 1.7 microamps |