Micropower small size comparator (dual, open-drain output) 8-VSSOP -40 to 125 Product overview: TLV7022DGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV7022DGKR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100190-TLV7022DGKR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 9µA
Voltage - Supply, Single/Dual (±): 1.6V ~ 5.5V
Voltage - Input Offset (Max): 8mV @ 5V
Current - Input Bias (Max): 2pA @ 5V
Current - Output (Typ): 65mA @ 5V
CMRR, PSRR (Typ): 73dB CMRR, 77dB PSRR
Propagation Delay (Max): 310ns (Typ)
Hysteresis: 14mV
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TLV7022DGKRCT,29
Base Product Number: TLV7022
Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
VOLTAGE COMPARATOR-DUAL VER. OF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-TLV7022DGKR | 1100190-TLV7022DGKR | TLV7022DGKR | TLV7022DGKR |
| Product Name | Dual Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Single-Supply | |||
| VOS | 8 millivolts | 8 millivolts | ||
| CMRR | 73 dB | 73 dB | 73 dB |