Texas Instruments Integrated Circuits (ICs) - Linear - Comparators TLV3602QDGKRQ1

Description
Win Source Part Number: 1355320-TLV3602QDGKR Q1 Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull, CMOS, Rail-to-Rail Current - Quiescent (Max): 7mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5µA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 3.5ns Hysteresis: 5mV
Request a Quote Datasheet
Description
Win Source Part Number: 1355320-TLV3602QDGKR Q1 Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull, CMOS, Rail-to-Rail Current - Quiescent (Max): 7mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5µA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 3.5ns Hysteresis: 5mV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1355320-TLV3602QDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1355320-TLV3602QDGKRQ1
Integrated Circuits (ICs) - Linear - Comparators 1355320-TLV3602QDGKRQ1
Win Source Part Number: 1355320-TLV3602QDGKR Q1 Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Push-Pull, CMOS, Rail-to-Rail Current - Quiescent (Max): 7mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 5µA @ 5V Current - Output (Typ): 30mA CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR Propagation Delay (Max): 3.5ns Hysteresis: 5mV

Win Source Part Number: 1355320-TLV3602QDGKRQ1
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull, CMOS, Rail-to-Rail
Current - Quiescent (Max): 7mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2.4V ~ 5.5V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5µA @ 5V
Current - Output (Typ): 30mA
CMRR, PSRR (Typ): 80dB CMRR, 80dB PSRR
Propagation Delay (Max): 3.5ns
Hysteresis: 5mV

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-TLV3602QDGKRQ1
Linear Comparator IC 692-TLV3602QDGKRQ1
IC COMPARATOR 2 GEN PUR 8VSSOP Product overview: TLV3602QDGKRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3602QDGKRQ1 can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8VSSOP Product overview: TLV3602QDGKRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3602QDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLV3602QDGKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3602QDGKRQ1
Comparators TLV3602QDGKRQ1
Comparator General Purpose Push-Pull, CMOS, Rail-to-Rail 8-VSSOP

Comparator General Purpose Push-Pull, CMOS, Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Comparators
TLV3602QDGKRQ1
Integrated Circuits (ICs) - Linear - Comparators TLV3602QDGKRQ1
IC COMPARATOR 2 GEN PUR 8VSSOP

IC COMPARATOR 2 GEN PUR 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 1355320-TLV3602QDGKRQ1 692-TLV3602QDGKRQ1 TLV3602QDGKRQ1 TLV3602QDGKRQ1
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Integrated Circuits (ICs) - Linear - Comparators
Features Single-Supply
VOS 5 millivolts 5 millivolts
CMRR 80 dB 80 dB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Logic Output CMOS; Push-Pull, CMOS, Rail-to-Rail
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1905680P - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; QSOP; QSOP
Operating Range Headphone
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers