The TLV3701IDBVT is a nanopower comparator from Texas Instruments designed for low-power applications. It operates with a supply voltage range of 2.7 V to 16 V and features a low supply current of 560 nA per channel, making it suitable for battery-powered devices. The device has a wide input common-mode range from -0.1 V to VCC + 5 V, allowing for flexibility in various circuit designs. It includes reverse battery protection up to 18 V, which safeguards against incorrect battery installation. The TLV3701IDBVT is available in a compact SOT-23 package, making it ideal for space-constrained applications. It is specified for an extended temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments. The output stage is a push-pull CMOS configuration, providing rail-to-rail output capabilities. This comparator is suitable for applications such as portable battery monitoring, consumer medical electronics, and handheld instruments.
Single Nanopower Push-Pull Comparator 5-SOT-23 -40 to 125
Nanopower Comparator, 1.35-16V, SOT-23, 800nA, 36us Product overview: TLV3701IDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3701IDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797126-TLV3701IDBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Family Name: TLV3701
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Dual Supply Voltage (±): 2.7 V ~ 16 V, ±1.35 V ~ 8 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 5mV @ 15V
Current - Input Bias (Maximum): 250pA @ 15V
Alternative Parts (Cross-Reference): TLV3701IDRG4; TLV3701IDR; TLV3701IP; TLV3701ID;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-5
IC OUT COMPARATR NANOPWR SOT23-5
IC, COMPARATOR, SMD, 3701, SOT-23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:36µs; Supply Voltage Range:± 1.35V to ± 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:CMOS, Push RoHS Compliant: Yes
Analog Comparators Single Nanopower Push-Pull Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3701IDBVT | 692-TLV3701IDBVT | 797126-TLV3701IDBVT | TLV3701IDBVT | TLV3701IDBVT | 28AH5496 | TLV3701IDBVT |
| Product Name | TLV3701 Single Nanopower Push-Pull Comparator | 16V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV3701IDBVT | Comparators | Linear - Comparators | Ic, Comparator, Smd, 3701, Sot-23-5; Comparator Type Texas Instruments | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 1.35 to 8 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |