Quad Nanopower Open Drain Output Comparator 14-SOIC 0 to 70
TLV3404 Quad Nanopower High-Voltage Comparator
Analog Comparators Quad Nanopower Open Drain Out Comparator
Comparator General Purpose CMOS, Open-Drain 14-SOIC
| Texas Instruments | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3404CD | TLV3404CD | TLV3404CD | TLV3404CD |
| Product Name | TLV3404 Quad Nanopower Open Drain Output Comparator | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector |