Texas Instruments TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3702IPWR

Description
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator - TLC3702IPWR - Texas Instruments
Dallas, TX, United States
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator
TLC3702IPWR
TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3702IPWR
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85

Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Linear Comparator IC
692-TLC3702IPWR
Dual TSSOP Linear Comparator IC 692-TLC3702IPWR
Dual Voltage Comparator, 5mV Vos, 5pA Ib, 84dB CMRR, 8-TSSOP Product overview: TLC3702IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702IPWR can be used for catalog matching and distributor lookup.

Dual Voltage Comparator, 5mV Vos, 5pA Ib, 84dB CMRR, 8-TSSOP Product overview: TLC3702IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC3702IPWR - 1268989-TLC3702IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3702IPWR
1268989-TLC3702IPWR
Linear - Linear - Comparators - TLC3702IPWR 1268989-TLC3702IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1268989-TLC3702IPWR Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: CMOS, Push-Pull, TTL Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Family Name: TLC3702 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Dual Supply Voltage (±): 3 V ~ 16 V Maximum Quiescent Current: 65μA Voltage - Input Offset (Maximum): 5mV @ 10V Current - Input Bias (Maximum): 5pA @ 5V Propagation Delay (Maximum): 4.5μs Alternative Parts (Cross-Reference): TS3V393CPT; TS3V393MPT; TS3V393IPT; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268989-TLC3702IPWR
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Family Name: TLC3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Dual Supply Voltage (±): 3 V ~ 16 V
Maximum Quiescent Current: 65μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 5pA @ 5V
Propagation Delay (Maximum): 4.5μs
Alternative Parts (Cross-Reference): TS3V393CPT; TS3V393MPT; TS3V393IPT;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - TLC3702IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC3702IPWR
Comparators TLC3702IPWR
Comparator General Purpose CMOS, Push-Pull, TTL 8-TSSOP

Comparator General Purpose CMOS, Push-Pull, TTL 8-TSSOP

Buy Now Datasheet
Linear - Comparators - TLC3702IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC3702IPWR
Linear - Comparators TLC3702IPWR
IC MICROPWR COMP DUAL 8-TSSOP

IC MICROPWR COMP DUAL 8-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC3702IPWR
Analog Comparators TLC3702IPWR
Analog Comparators Dual Micropower Push-Pull Output

Analog Comparators Dual Micropower Push-Pull Output

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLC3702IPWR 692-TLC3702IPWR 1268989-TLC3702IPWR TLC3702IPWR TLC3702IPWR TLC3702IPWR
Product Name TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator Dual TSSOP Linear Comparator IC Linear - Linear - Comparators - TLC3702IPWR Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 5 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data