Quad Comparator, 5mV Vos, 2.3us RT, 16V, SOP-14 Product overview: TLC3704CNS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704CNS can be used for catalog matching and distributor lookup.
Quad, Micropower, Push-Pull Outputs, LinCMOS Voltage Comparator
Comparator General Purpose CMOS, Push-Pull, TTL 14-SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-TLC3704CNS | TLC3704CNS | TLC3704CNS |
| Product Name | Quad 16V Linear Comparator IC | Comparators | |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 5 volts | ||
| Power Dissipation (PD) | 1150 milliwatts | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Rail/Tube | SOIC; SOIC14 | SOIC; 14-SOIC (0.209\", 5.30mm Width) |