The TLC374CPWR is a quadruple differential comparator in a 14-pin TSSOP package, designed for single- or dual-supply operation from 2 V to 18 V. It features a typical supply current drain of 0.3 mA at 5 V, a response time of 200 ns for TTL-level input steps, and an input impedance of 10¹² Ω. The outputs are open-drain and compatible with TTL, MOS, and CMOS logic. The device has an operating temperature range of 0°C to 70°C and includes built-in ESD protection with a 1000-V human body model rating. Its common-mode input voltage range includes ground, and it is pin-compatible with the LM339.
Quad General Purpose LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032674-TLC374CPWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quad Comparator, LinCMOS, 1.5-16V, 5pA, 650ns, TSSOP Product overview: TLC374CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CPWR can be used for catalog matching and distributor lookup.
IC DIFF COMPARATOR QUAD 14-TSSOP
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
Analog Comparators Quad Differential
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLC374CPWR | 032674-TLC374CPWR | 692-TLC374CPWR | TLC374CPWR | TLC374CPWR | TLC374CPWR |
| Product Name | TLC374 Quad General Purpose LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC374CPWR | Quad 16V TSSOP Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) |