The TLV3402CD is a dual nanopower comparator from Texas Instruments, designed for low-power applications. It operates with a supply voltage range of 2.5 V to 16 V and features a low supply current of only 470 nA per channel, making it suitable for battery-powered devices. The input common-mode range extends from -0.1 V to V_CC + 5 V, allowing for flexibility in various circuit designs. The device is specified for an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments. It includes reverse battery protection and is available in multiple package options, including SOIC and VSSOP. This comparator is ideal for applications such as portable medical equipment, wireless security systems, and ultra-low power systems.
Dual Nanopower Open Drain Output Comparator 8-SOIC 0 to 70
Win Source Part Number: 1100158-TLV3402CD
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 2
Current - Quiescent (Max): 950nA
Voltage - Supply, Single/Dual (±): 2.5V ~ 16V, ±1.25V ~ 8V
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300µs
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLV3401CD; TLV3401CDG4; TLV3401IDR; NCS3402DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV3402CD-ND,2156-TL
Base Product Number: TLV3402
TLV3402 Dual nano power high-voltage comparator with open-drain output
Dual High-Voltage Comparator, 2Ch, 8V, 640nA, SOIC Product overview: TLV3402CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3402CD can be used for catalog matching and distributor lookup.
Analog Comparators Dual Nanopower Open Drain Out Comparator
IC DUAL NANOPWR COMP 8-SOIC
Comparator General Purpose CMOS, Open-Drain 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3402CD | 1100158-TLV3402CD | TLV3402CD | 692-TLV3402CD | TLV3402CD | TLV3402CD | TLV3402CD |
| Product Name | TLV3402 Dual Nanopower Open Drain Output Comparator | Integrated Circuits (ICs) - Linear - Comparators | Dual 8V SOIC Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | |||||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector | CMOS; CMOS, Open-Drain |