Single Nanopower Open Drain Output Comparator 5-SOT-23 -40 to 125
Single Comparator, Rail-to-Rail, 1.35V-16V, SOT-23 Product overview: TLV3401IDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.35V, 16V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.35V, 16V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3401IDBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 033048-TLV3401IDBVR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Drain
Number of Elements: 1
Current - Quiescent (Max): 950nA
Voltage - Input Offset (Max): 3.6mV @ 15V
Current - Input Bias (Max): 250pA @ 15V
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Propagation Delay (Max): 300μs
Family Name: TLV3401
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 16 V, ±1.35 V to 8 V
Alternative Parts (Cross-Reference): TLV3401IDRG4; TLV3401IDG4; TLV3401IDR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
IC OUT COMPARATR NANOPWR SOT23-5
Analog Comparators Single Nanopower Open Drain Output
3.6mV 250pA SOT-23-5 Comparators ROHS
NANOPWR COMPARATOR, OPEN DRAIN, SOT-23-5; Comparator Type:Nanopower; No. of Comparators:1 Comparator; Response Time:55µs; Supply Voltage Range:2.7V to 16V, ± 1.35V to ± 8V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output RoHS Compliant: Yes
Comparator General Purpose CMOS, Open-Drain SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3401IDBVR | 692-TLV3401IDBVR | 033048-TLV3401IDBVR | TLV3401IDBVR | TLV3401IDBVR | TLV3401IDBVR | 29AH1531 | TLV3401IDBVR |
| Product Name | TLV3401 Single Nanopower Open Drain Output Comparator | 1.35V 16V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TLV3401IDBVR | Linear - Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Nanopwr Comparator, Open Drain, Sot-23-5; Comparator Type Texas Instruments | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | 2.7 to 16 volts | 1.35 to 16 volts | |||
| VOS | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | 3.6 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector | CMOS; CMOS, Open-Drain | Open Drain |