Quad Nanopower Open Drain Output Comparator 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270414-TLV3404IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quad Nanopwr Comparator IC, 1.35-16V, 88dB CMRR, 250pA Ib, SOIC Product overview: TLV3404IDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3404IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3404IDRG4 | 1270414-TLV3404IDRG4 | 692-TLV3404IDRG4 |
| Product Name | TLV3404 Quad Nanopower Open Drain Output Comparator | Linear - Linear - Comparators - TLV3404IDRG4 | Quad 16V SOIC Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 2.7 to 16 volts | 2.7 to 16 volts | |
| VOS | 3.6 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |