Texas Instruments TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator TLC393CPWRG4

Description
Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70
Request a Quote Datasheet
Description
Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator - TLC393CPWRG4 - Texas Instruments
Dallas, TX, United States
TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator
TLC393CPWRG4
TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator TLC393CPWRG4
Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70

Dual, Micropower, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 20uA 16V TSSOP Linear Comparator IC
692-TLC393CPWRG4
Dual 20uA 16V TSSOP Linear Comparator IC 692-TLC393CPWRG4
Dual Micropower Voltage Comparator, 20uA, 16V, 8-TSSOP Product overview: TLC393CPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393CPWRG4 can be used for catalog matching and distributor lookup.

Dual Micropower Voltage Comparator, 20uA, 16V, 8-TSSOP Product overview: TLC393CPWRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20uA, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 20uA, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC393CPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLC393CPWRG4 - 1269020-TLC393CPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC393CPWRG4
1269020-TLC393CPWRG4
Linear - Linear - Comparators - TLC393CPWRG4 1269020-TLC393CPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1269020-TLC393CPWRG4 Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Output Type: MOS, Open-Drain Number of Elements: 2 Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Family Name: TLC393 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Dual Supply Voltage (±): 3 V ~ 16 V Maximum Quiescent Current: 40μA Voltage - Input Offset (Maximum): 5mV @ 10V Current - Input Bias (Maximum): 5pA @ 5V Propagation Delay (Maximum): 4.5μs Alternative Parts (Cross-Reference): TS393CP; TS393CPT; TS393MPT; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269020-TLC393CPWRG4
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: MOS, Open-Drain
Number of Elements: 2
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Family Name: TLC393
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Dual Supply Voltage (±): 3 V ~ 16 V
Maximum Quiescent Current: 40μA
Voltage - Input Offset (Maximum): 5mV @ 10V
Current - Input Bias (Maximum): 5pA @ 5V
Propagation Delay (Maximum): 4.5μs
Alternative Parts (Cross-Reference): TS393CP; TS393CPT; TS393MPT;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - TLC393CPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC393CPWRG4
Comparators TLC393CPWRG4
Comparator General Purpose MOS, Open-Drain 8-TSSOP

Comparator General Purpose MOS, Open-Drain 8-TSSOP

Buy Now
Linear - Comparators - TLC393CPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC393CPWRG4
Linear - Comparators TLC393CPWRG4
IC MICROPWR COMP DUAL 8-TSSOP

IC MICROPWR COMP DUAL 8-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC393CPWRG4
Analog Comparators TLC393CPWRG4
Analog Comparators Dual Micropower LinCMOS Voltage

Analog Comparators Dual Micropower LinCMOS Voltage

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number TLC393CPWRG4 692-TLC393CPWRG4 1269020-TLC393CPWRG4 TLC393CPWRG4 TLC393CPWRG4 TLC393CPWRG4
Product Name TLC393 Dual, Micropower, LinCMOS(TM) Voltage Comparator Dual 20uA 16V TSSOP Linear Comparator IC Linear - Linear - Comparators - TLC393CPWRG4 Comparators Linear - Comparators Analog Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
LM2901AV Quad Differential Comparator - LM2901AVQDRG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2 to 32 volts
VOS 2 millivolts
View Details
10 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details