Texas Instruments TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3704IPWR

Description
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator - TLC3704IPWR - Texas Instruments
Dallas, TX, United States
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator
TLC3704IPWR
TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator TLC3704IPWR
Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP -40 to 85

Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 14-TSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Comparators - TLC3704IPWR - 1108329-TLC3704IPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLC3704IPWR
1108329-TLC3704IPWR
Linear - Linear - Comparators - TLC3704IPWR 1108329-TLC3704IPWR
Manufacturer: Texas Instruments Win Source Part Number: 1108329-TLC3704IPWR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, TTL Number of Elements: 4 Current - Quiescent (Max): 125μA Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5μs Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 16 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108329-TLC3704IPWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, TTL
Number of Elements: 4
Current - Quiescent (Max): 125μA
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 6612684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
6612684P
Comparators 6612684P
Comparator Quad 16V 14-Pin TSSOP

Comparator Quad 16V 14-Pin TSSOP

Supplier's Site
Comparators - 6612684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
6612684
Comparators 6612684
Comparator Quad 16V 14-Pin TSSOP

Comparator Quad 16V 14-Pin TSSOP

Supplier's Site
Singapore, Singapore
Quad 16V TSSOP Linear Comparator IC
692-TLC3704IPWR
Quad 16V TSSOP Linear Comparator IC 692-TLC3704IPWR
Quad LinCMOS Voltage Comparator, Push-Pull, 84dB CMRR, 5pA Ib, 16V, TSSOP Product overview: TLC3704IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704IPWR can be used for catalog matching and distributor lookup.

Quad LinCMOS Voltage Comparator, Push-Pull, 84dB CMRR, 5pA Ib, 16V, TSSOP Product overview: TLC3704IPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3704IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - TLC3704IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC3704IPWR
Comparators TLC3704IPWR
Comparator General Purpose CMOS, Push-Pull, TTL 14-TSSOP

Comparator General Purpose CMOS, Push-Pull, TTL 14-TSSOP

Buy Now
Micropower Comparator, 1.1Us, Tssop-14; Comparator Type Texas Instruments - 28AH5366 - Newark, An Avnet Company
Chicago, IL, United States
Micropower Comparator, 1.1Us, Tssop-14; Comparator Type Texas Instruments
28AH5366
Micropower Comparator, 1.1Us, Tssop-14; Comparator Type Texas Instruments 28AH5366
MICROPOWER COMPARATOR, 1.1US, TSSOP-14; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:1.1µs; Supply Voltage Range:3V to 16V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, Push RoHS Compliant: Yes

MICROPOWER COMPARATOR, 1.1US, TSSOP-14; Comparator Type:Micropower; No. of Comparators:4 Comparators; Response Time:1.1µs; Supply Voltage Range:3V to 16V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, Push RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
TLC3704IPWR
Analog Comparators TLC3704IPWR
Analog Comparators Quad Micropower Push-Pull Output

Analog Comparators Quad Micropower Push-Pull Output

Buy Now Datasheet
Linear - Comparators - TLC3704IPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC3704IPWR
Linear - Comparators TLC3704IPWR
IC MICROPWR COMP QUAD 14-TSSOP

IC MICROPWR COMP QUAD 14-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLC3704IPWR 1108329-TLC3704IPWR 6612684P 6612684 692-TLC3704IPWR TLC3704IPWR 28AH5366 TLC3704IPWR TLC3704IPWR
Product Name TLC3704 Quad, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator Linear - Linear - Comparators - TLC3704IPWR Comparators Comparators Quad 16V TSSOP Linear Comparator IC Comparators Micropower Comparator, 1.1Us, Tssop-14; Comparator Type Texas Instruments Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 5 volts 5 volts 3 to 16 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull TTL; CMOS; CMOS, Push-Pull, TTL Push Pull Push-pull
Unlock Full Specs
to access all available technical data