Dual Nanopower Push-Pull Output Comparator 8-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 055174-TLV3492AIDCNT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Quiescent (Max): 1.2μA
Voltage - Input Offset (Max): 15mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 74dB CMRR, 69.12dB PSRR
Propagation Delay (Max): 13.5μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Dual Comparator 5.5V CMOS R-R I/O SOT-23-8 Product overview: TLV3492AIDCNT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3492AIDCNT can be used for catalog matching and distributor lookup.
Analog Comparators Dual Nanopower Push -Pull Out Comparator
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SOT-23-8
COMPARATOR, NANOPOWER, DUAL, SOT-23-8; Comparator Type:Nanopower; No. of Comparators:2 Comparators; Response Time:6µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:8Pins; IC Output Type:CMOS, Push RoHS Compliant: Yes
IC COMPARATOR 2 GEN PUR SOT23-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | TLV3492AIDCNT | 055174-TLV3492AIDCNT | 692-TLV3492AIDCNT | TLV3492AIDCNT | TLV3492AIDCNT | 32AH6958 | TLV3492AIDCNT |
| Product Name | TLV3492 Dual Nanopower Push-Pull Output Comparator | Linear - Linear - Comparators - TLV3492AIDCNT | Dual 5.5V SOT-23 Linear Comparator IC | Analog Comparators | Comparators | Comparator, Nanopower, Dual, Sot-23-8; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| VOS | 15 millivolts | 15 millivolts | 15 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |