Manufacturer: Texas Instruments
Win Source Part Number: 1321647-TLV6713DDCR
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 11µA
Voltage - Supply, Single/Dual (±): 1.8V ~ 36V
Hysteresis: 12mV
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51699-6,296-5169
Base Product Number: TLV6713
RoHS Status: ROHS3 Compliant
36V Comparator IC, 6-Pin SOT-23, -40 to 125°C, Automotive Product overview: TLV6713DDCR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Automotive, 36V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV6713DDCR can be used for catalog matching and distributor lookup.
Analog Comparators 36-V Comparator with Integrated Reference 6-SOT-23-THIN -40 to 125
Comparator General Purpose Open Drain SOT-23-THIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 1321647-TLV6713DDCR | 692-TLV6713DDCR | TLV6713DDCR | TLV6713DDCR | TLV6713DDCR |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Automotive 36V SOT-23 Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |