The TLC3702 is a dual micropower LinCMOS voltage comparator with push-pull CMOS outputs capable of driving capacitive loads without an external pullup resistor. It operates from a single supply between 3 V and 16 V and consumes 50 μA typ at 5 V. The device has a typical response time of 2.7 μs with 5 mV overdrive and supports output currents of ±8 mA. It is available in an 8-pin TSSOP package with an operating temperature range of 0°C to 70°C for the C variant. The output stage is TTL compatible and features on-chip ESD protection.
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLC3702CPWG4 |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| VOS | 5 millivolts |