Manufacturer: Texas Instruments
Win Source Part Number: 1321657-TLC374CNS
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: Differential
Standard Package: 50
Mounting: Surface Mount
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800µA
Voltage - Supply, Single/Dual (±): 3V ~ 16V, ±1.5V ~ 8V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC374CNSG4,2156-TLC
Base Product Number: TLC374
RoHS Status: ROHS3 Compliant
Comparator, 4 Func, 6500uV Offset-Max, 650ns Response Time, PDSO14
Quad Differential Comparator, LinCMOS, 4-Ch, 16V, 650ns, SOP Product overview: TLC374CNS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC374CNS can be used for catalog matching and distributor lookup.
Analog Comparators Quad Gen Purpose LinCMOS
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-SO
IC DIFF COMPARATOR QUAD 14SO
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 1321657-TLC374CNS | TLC374CNS | 692-TLC374CNS | TLC374CNS | TLC374CNS | TLC374CNS |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Quad 16V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |