Dual General Purpose LinCMOS(TM) Differential Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 054965-TLC372CD
Packaging: Tube/Rail
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 2
Current - Quiescent (Max): 400μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Comparator, 2 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO8
Dual Differential Comparator, 5V, 150uA, 650ns, SOIC, TTL Output Product overview: TLC372CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 150uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, 150uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC372CD can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-SOIC
IC DUAL DIFF COMP 8-SOIC
COMPARATOR DUAL, SMD, SOIC8, 372; COMPARATOR TYPE:DIFFERENTIAL; NO. OF COMPARATORS:2 COMPARATORS; RESPONSE TIME:200NS; SUPPLY VOLTAGE RANGE:3V TO 16V; COMPARATOR CASE STYLE:SOIC; NO. OF PINS:8PINS; IC OUTPUT TYPE:CMOS, MOS, OPEN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Dual Hi Speed Line
COMPARATOR DUAL, SMD, SOIC8, 372; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:200ns; Supply Voltage Range:3V to 16V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators |
| Product Number | TLC372CD | 054965-TLC372CD | TLC372CD | 692-TLC372CD | TLC372CD | TLC372CD | 16992463 | TLC372CD | 28AH5367 |
| Product Name | TLC372 Dual General Purpose LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC372CD | Dual 5V 150uA SOIC Linear Comparator IC | Comparators | Linear - Comparators | IC Chip | Analog Comparators | Comparator Dual, Smd, Soic8, 372; Comparator Type Texas Instruments | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | 3 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |