The TLV1391 is a single differential comparator designed for low-voltage, single-supply applications, operating from 2 V to 7 V with a typical supply current of 80 µA and a response time of 0.7 µs. It is packaged in a 5-pin SOT-23 (DBV) and supports operating temperatures from −40°C to 85°C for the I-grade variant. The input voltage range includes the negative supply rail, and the output is open-collector with a maximum sink current of 20 mA.
Single Differential Comparator with Open Collector Outputs 5-SOT-23 0 to 70
Comparator Differential Open-Collector SOT-23-5
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | TLV1391CDBVTG4 | TLV1391CDBVTG4 |
| Product Name | TLV1391 Single Differential Comparator with Open Collector Outputs | Comparators |
| Supply Voltage (VS) | 2 to 7 volts | |
| VOS | 5 millivolts | 5 millivolts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |