Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268993-TLC3702QDRG4
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 20mA
Output Type: CMOS, Push-Pull, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 10V
Current - Input Bias (Maximum): 5pA at 5V
Propagation Delay (Maximum): 4.5μs
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: TLC3702
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 16V
Current - Quiescent (Maximum): 90μA
CMRR, PSRR: 84dB CMRR
TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS Voltage Comparators
Dual Micropower Voltage Comparator, 2-Ch, 4-16V, 84dB CMRR, 1.1us Response, SOIC Product overview: TLC3702QDRG4Q1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 16V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC3702QDRG4Q1 can be used for catalog matching and distributor lookup.
Analog Comparators Dual MicroPWR LinCMOS VLTG Comprtr
Comparator General Purpose CMOS, Push-Pull, TTL 8-SOIC
IC DUAL LINCMOS V-COMP 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLC3702QDRG4Q1 | 1268993-TLC3702QDRG4Q1 | TLC3702QDRG4Q1 | 692-TLC3702QDRG4Q1 | TLC3702QDRG4Q1 | TLC3702QDRG4Q1 | TLC3702QDRG4Q1 |
| Product Name | TLC3702-Q1 Automotive Catalog Dual Micropower LinCMOS(TM) Voltage Comparators | Linear - Linear - Comparators - TLC3702QDRG4Q1 | Dual 16V SOIC Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, TTL |