Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-SOIC -40 to 125
Amplifier, Comparator IC Security Systems 8-SOIC
Op Amp (1) + Push-Pull Comparator (1) Combo IC 8-SOIC -40 to 125 Product overview: TLV2702ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-TLV2702ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 900182-TLV2702ID
Features: Amplifier, Comparator IC Security Systems 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: TLV2702
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -TLV2702IDG4-NDR, -296-12503-5-ND, -296-12503-5, -TLV2702IDG4, 296-12503-5, -TLV2702ID-NDR
IC AMP COMP 8SOIC
Special Purpose Amplifiers Op Amp (1) + Push-Pull Comparator
Amplifier, Comparator IC Security Systems 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLV2702ID | 296-12503-5-ND | 771-TLV2702ID | TLV2702ID | 900182-TLV2702ID | TLV2702ID | TLV2702ID | TLV2702ID |
| Product Name | TLV2702 Op Amp (1) + Push-Pull Comparator (1) Combo IC | Special Purpose Amplifiers | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Special Purpose - TLV2702ID | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Special Purpose Amplifiers | |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 16 volts | 2.5 to 16 volts | ||||||
| VOS | 5 millivolts | |||||||
| IBIAS | 2.50E-4 µA | |||||||
| Quiescent Current (IQ) | 1.7 microamps | 1.4 microamps |