4.5ns Rail-to-Rail Comparator 8-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270429-TLV3502AIDCN
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-8
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 2
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Hysteresis: 6mV
Family Name: TLV3502
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-8
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Maximum Quiescent Current: 5mA
Voltage - Input Offset (Maximum): 6.5mV @ 5.5V
Current - Input Bias (Maximum): 10pA @ 5.5V
Propagation Delay (Maximum): 10ns
Alternative Parts (Cross-Reference): MAX9077ESA+; MAX9017AEKA/V+T; MAX9077ESA+T;
Introduction Date: April 11, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Dual Comparator, 5.5V, 4.5ns, SOT-23-8, R-R I/O Product overview: TLV3502AIDCNT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3502AIDCNT can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-8
Analog Comparators 4.5ns Rail-to-Rail Comparator
IC, COMPARATOR, DUAL, 4.5NS, SOT23-8; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:4.5ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:8Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
IC COMPARATOR R-R HI-SPD SOT23-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TLV3502AIDCNT | 1270429-TLV3502AIDCNT | 692-TLV3502AIDCNT | TLV3502AIDCNT | TLV3502AIDCNT | 33AH5076 | TLV3502AIDCNT |
| Product Name | TLV3502 4.5ns Rail-to-Rail Comparator | Linear - Linear - Comparators - TLV3502AIDCNT | Dual 5.5V SOT-23 Linear Comparator IC | Comparators | Analog Comparators | Ic, Comparator, Dual, 4.5Ns, Sot23-8; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| VOS | 6.5 millivolts | 6.5 millivolts | 6.5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | TTL; CMOS; CMOS, Push-Pull, Rail-to-Rail, TTL |