Texas Instruments TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages TLV3501AIDBVTG4

Description
4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages - TLV3501AIDBVTG4 - Texas Instruments
Dallas, TX, United States
TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages
TLV3501AIDBVTG4
TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages TLV3501AIDBVTG4
4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125

4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Linear Comparator IC
692-TLV3501AIDBVTG4
SOT-23 Linear Comparator IC 692-TLV3501AIDBVTG4
High Speed Comparator, 4.5ns, Rail-to-Rail, 1-Ch, SOT-23-6 Product overview: TLV3501AIDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3501AIDBVTG4 can be used for catalog matching and distributor lookup.

High Speed Comparator, 4.5ns, Rail-to-Rail, 1-Ch, SOT-23-6 Product overview: TLV3501AIDBVTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3501AIDBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TLV3501AIDBVTG4 - 1109444-TLV3501AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TLV3501AIDBVTG4
1109444-TLV3501AIDBVTG4
Linear - Linear - Comparators - TLV3501AIDBVTG4 1109444-TLV3501AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1109444-TLV3501AIDBV TG4 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL Number of Elements: 1 Current - Quiescent (Max): 5mA Voltage - Input Offset (Max): 6.5mV @ 5.5V Current - Input Bias (Max): 10pA @ 5.5V CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR Propagation Delay (Max): 10ns Hysteresis: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109444-TLV3501AIDBVTG4
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements: 1
Current - Quiescent (Max): 5mA
Voltage - Input Offset (Max): 6.5mV @ 5.5V
Current - Input Bias (Max): 10pA @ 5.5V
CMRR, PSRR (Typ): 70dB CMRR, 100dB PSRR
Propagation Delay (Max): 10ns
Hysteresis: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - TLV3501AIDBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLV3501AIDBVTG4
Comparators TLV3501AIDBVTG4
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Analog Comparators
TLV3501AIDBVTG4
Analog Comparators TLV3501AIDBVTG4
Analog Comparators 4.5ns Rail-to-Rail High Speed

Analog Comparators 4.5ns Rail-to-Rail High Speed

Buy Now Datasheet
Linear - Comparators - TLV3501AIDBVTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLV3501AIDBVTG4
Linear - Comparators TLV3501AIDBVTG4
IC COMP 4.5NS R-R HS SOT23-6

IC COMP 4.5NS R-R HS SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TLV3501AIDBVTG4 692-TLV3501AIDBVTG4 1109444-TLV3501AIDBVTG4 TLV3501AIDBVTG4 TLV3501AIDBVTG4 TLV3501AIDBVTG4
Product Name TLV3501 4.5ns Rail-to-Rail, High Speed Comparator in Microsized Packages SOT-23 Linear Comparator IC Linear - Linear - Comparators - TLV3501AIDBVTG4 Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.2 to 5.5 volts 2.7 to 5.5 volts
VOS 6.5 millivolts 6.5 millivolts 6.5 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data