Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs 8-SOIC -40 to 125
Dual 40ns Comparator, Push-Pull, 5.5V, 8-SOIC, 50uA Product overview: TLV3202AID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 50uA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5.5V, 50uA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3202AID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900198-TLV3202AID
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Push-Pull 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TLV3202
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
COMPARATOR, DUAL, 43NS, SOIC-8; Comparator Type:Micropower; No. of Comparators:2 Comparators; Response Time:43ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
Comparator General Purpose Push-Pull 8-SOIC
Analog Comparators Dual,40ns,Micro Pwr RRI Comparator
IC COMPARATR PWR RRI DL PP 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TLV3202AID | 692-TLV3202AID | 900198-TLV3202AID | 52AH7701 | TLV3202AID | TLV3202AID | TLV3202AID |
| Product Name | TLV3202 Dual, 40ns, microPower, Rail-to-Rail input Comparator with Push-pull outputs | Dual 5.5V 50uA SOIC Linear Comparator IC | Linear - Linear - Comparators - TLV3202AID | Comparator, Dual, 43Ns, Soic-8; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| VOS | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull |