Dual Nanopower Push-Pull Comparator 8-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270431-TLV3702CDGKR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 2
Current - Output (Typ): 10mA
CMRR, PSRR (Typ): 88dB CMRR, 105dB PSRR
Family Name: TLV3702
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Dual Supply Voltage (±): 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Maximum Quiescent Current: 1μA
Voltage - Input Offset (Maximum): 5mV @ 15V
Current - Input Bias (Maximum): 250pA @ 15V
Alternative Parts (Cross-Reference): BU7232FVM-TR; TLV3702CDR; TLV3702CD;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking
TLV3702 Dual low power, high-voltage comparator with push-pull output
Dual Comparator, 8V, Push-Pull Output, 36us Response, VSSOP Product overview: TLV3702CDGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLV3702CDGKR can be used for catalog matching and distributor lookup.
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail 8-VSSOP
IC COMP DUAL P-P NANOPWR 8VSSOP
Analog Comparators Dual Nanopower Push-Pull Comparator
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TLV3702CDGKR | 1270431-TLV3702CDGKR | TLV3702CDGKR | 692-TLV3702CDGKR | TLV3702CDGKR | TLV3702CDGKR | TLV3702CDGKR |
| Product Name | TLV3702 Dual Nanopower Push-Pull Comparator | Linear - Linear - Comparators - TLV3702CDGKR | Dual 8V Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 16 volts | 2.5 to 16 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |